DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G308GPANJEX PI7C9X2G308GPANJEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889293-PI7C9X2G308GP ANJEX Series: GreenPacket™ Features: Packet Switch, 3-Port/8-Lane Interface 196-LBGA (15x15) Package: Reel - TR Package: 196-LBGA Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 196-LBGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889293-PI7C9X2G308GP ANJEX Series: GreenPacket™ Features: Packet Switch, 3-Port/8-Lane Interface 196-LBGA (15x15) Package: Reel - TR Package: 196-LBGA Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 196-LBGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G308GPANJEX - 889293-PI7C9X2G308GPANJEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G308GPANJEX
889293-PI7C9X2G308GPANJEX
Interface - Interface - Specialized - PI7C9X2G308GPANJEX 889293-PI7C9X2G308GPANJEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889293-PI7C9X2G308GP ANJEX Series: GreenPacket™ Features: Packet Switch, 3-Port/8-Lane Interface 196-LBGA (15x15) Package: Reel - TR Package: 196-LBGA Mounting: Surface Mount Family Name: PI7C9X2 Categories: Integrated Circuits (ICs) Case / Package: 196-LBGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889293-PI7C9X2G308GPANJEX
Series: GreenPacket™
Features: Packet Switch, 3-Port/8-Lane Interface 196-LBGA (15x15)
Package: Reel - TR
Package: 196-LBGA
Mounting: Surface Mount
Family Name: PI7C9X2
Categories: Integrated Circuits (ICs)
Case / Package: 196-LBGA (15x15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - PI7C9X2G308GPANJEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G308GPANJEX
Interface - Specialized PI7C9X2G308GPANJEX
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G308GPANJEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G308GPANJEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G308GPANJEX
IC INTFACE SPECIALIZED 196LBGA

IC INTFACE SPECIALIZED 196LBGA

Supplier's Site
Specialized - PI7C9X2G308GPANJEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 3-Port/8-Lane Interface 196-LBGA (15x15)

Packet Switch, 3-Port/8-Lane Interface 196-LBGA (15x15)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889293-PI7C9X2G308GPANJEX PI7C9X2G308GPANJEX PI7C9X2G308GPANJEX PI7C9X2G308GPANJEX
Product Name Interface - Interface - Specialized - PI7C9X2G308GPANJEX Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261041-SI2457-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers