DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G304SLBFDE PI7C9X2G304SLBFDE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209997-PI7C9X2G304SL BFDE Packaging: Reel - TR Applications: Packet Switch, 3-Port/4-Lane Mounting: Surface Mount Family Name: PI7C9X2G304SLBFDE Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Alternative Parts (Cross-Reference): PI7C9X2G304SLBFDEX; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209997-PI7C9X2G304SL BFDE Packaging: Reel - TR Applications: Packet Switch, 3-Port/4-Lane Mounting: Surface Mount Family Name: PI7C9X2G304SLBFDE Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Alternative Parts (Cross-Reference): PI7C9X2G304SLBFDEX; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G304SLBFDE - 209997-PI7C9X2G304SLBFDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G304SLBFDE
209997-PI7C9X2G304SLBFDE
Interface - Interface - Specialized - PI7C9X2G304SLBFDE 209997-PI7C9X2G304SLBFDE
Manufacturer: Diodes Incorporated Win Source Part Number: 209997-PI7C9X2G304SL BFDE Packaging: Reel - TR Applications: Packet Switch, 3-Port/4-Lane Mounting: Surface Mount Family Name: PI7C9X2G304SLBFDE Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Alternative Parts (Cross-Reference): PI7C9X2G304SLBFDEX; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 209997-PI7C9X2G304SLBFDE
Packaging: Reel - TR
Applications: Packet Switch, 3-Port/4-Lane
Mounting: Surface Mount
Family Name: PI7C9X2G304SLBFDE
Categories: Integrated Circuits
Status: Active
Case / Package: 128-LQFP (14x14)
Alternative Parts (Cross-Reference): PI7C9X2G304SLBFDEX;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Interface - Specialized - PI7C9X2G304SLBFDE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G304SLBFDE
Interface - Specialized PI7C9X2G304SLBFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Specialized - PI7C9X2G304SLBFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)

Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X2G304SLBFDE
PCI Interface IC PI7C9X2G304SLBFDE
PCI Interface IC 3 port 4 lane PCIe 2.0 Packet Switch

PCI Interface IC 3 port 4 lane PCIe 2.0 Packet Switch

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G304SLBFDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G304SLBFDE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G304SLBFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 209997-PI7C9X2G304SLBFDE PI7C9X2G304SLBFDE PI7C9X2G304SLBFDE PI7C9X2G304SLBFDE PI7C9X2G304SLBFDE PI7C9X2G304SLBFDE
Product Name Interface - Interface - Specialized - PI7C9X2G304SLBFDE Specialized Interface - Specialized Specialized PCI Interface IC Integrated Circuits (ICs) - Interface - Specialized
Package Type QFP; 128-LQFP (14x14) QFP; 128-LQFP QFP; 128-LQFP QFP; LQFP; 128-LQFP LQFP-128 QFP
Technology PCI Express; PCI Express PCI; PCI Express; PCI Express PCI; PCI Express; PCI Express
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32287-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers