DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G304SLAFDEX PI7C9X2G304SLAFDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 131256-PI7C9X2G304SL AFDEX Packaging: Reel - TR Applications: Packet Switch, 3-Port/4-Lane Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 131256-PI7C9X2G304SL AFDEX Packaging: Reel - TR Applications: Packet Switch, 3-Port/4-Lane Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G304SLAFDEX - 131256-PI7C9X2G304SLAFDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G304SLAFDEX
131256-PI7C9X2G304SLAFDEX
Interface - Interface - Specialized - PI7C9X2G304SLAFDEX 131256-PI7C9X2G304SLAFDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 131256-PI7C9X2G304SL AFDEX Packaging: Reel - TR Applications: Packet Switch, 3-Port/4-Lane Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 128-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 131256-PI7C9X2G304SLAFDEX
Packaging: Reel - TR
Applications: Packet Switch, 3-Port/4-Lane
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 128-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - PI7C9X2G304SLAFDEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G304SLAFDEX
Interface - Specialized PI7C9X2G304SLAFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Specialized - PI7C9X2G304SLAFDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)

Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G304SLAFDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G304SLAFDEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G304SLAFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 131256-PI7C9X2G304SLAFDEX PI7C9X2G304SLAFDEX PI7C9X2G304SLAFDEX PI7C9X2G304SLAFDEX PI7C9X2G304SLAFDEX
Product Name Interface - Interface - Specialized - PI7C9X2G304SLAFDEX Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Package Type QFP; 128-LQFP (14x14) QFP; 128-LQFP QFP; LQFP; 128-LQFP QFP QFP; 128-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4016D,653 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details