DIODES Incorporated Interface - Interface - Specialized - PI7C9X2G304SLAFDE PI7C9X2G304SLAFDE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 725980-PI7C9X2G304SL AFDE Packaging: Tray Mounting Style: SMD Applications: Packet Switch, 3-Port/4-Lane Interface: PCI Express Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x14) Status: Obsolete Manufacturer Package: 128-LQFP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 7C9X2G304 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 725980-PI7C9X2G304SL AFDE Packaging: Tray Mounting Style: SMD Applications: Packet Switch, 3-Port/4-Lane Interface: PCI Express Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x14) Status: Obsolete Manufacturer Package: 128-LQFP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 7C9X2G304 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X2G304SLAFDE - 725980-PI7C9X2G304SLAFDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X2G304SLAFDE
725980-PI7C9X2G304SLAFDE
Interface - Interface - Specialized - PI7C9X2G304SLAFDE 725980-PI7C9X2G304SLAFDE
Manufacturer: Diodes Incorporated Win Source Part Number: 725980-PI7C9X2G304SL AFDE Packaging: Tray Mounting Style: SMD Applications: Packet Switch, 3-Port/4-Lane Interface: PCI Express Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x14) Status: Obsolete Manufacturer Package: 128-LQFP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: 7C9X2G304 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Diodes Incorporated
Win Source Part Number: 725980-PI7C9X2G304SLAFDE
Packaging: Tray
Mounting Style: SMD
Applications: Packet Switch, 3-Port/4-Lane
Interface: PCI Express
Categories: Integrated Circuits
Supplier Device Package: 128-LQFP (14x14)
Status: Obsolete
Manufacturer Package: 128-LQFP
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 7C9X2G304
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
Specialized - PI7C9X2G304SLAFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)

Packet Switch, 3-Port/4-Lane Interface 128-LQFP (14x14)

Buy Now Datasheet
Interface - Specialized - PI7C9X2G304SLAFDE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G304SLAFDE
Interface - Specialized PI7C9X2G304SLAFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G304SLAFDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G304SLAFDE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G304SLAFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 725980-PI7C9X2G304SLAFDE PI7C9X2G304SLAFDE PI7C9X2G304SLAFDE PI7C9X2G304SLAFDE
Product Name Interface - Interface - Specialized - PI7C9X2G304SLAFDE Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907298P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74AHCT126PW-Q100,1 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3.3V 5V Interface Transceiver IC - 716-SI3000-C-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
5 suppliers