Win Source Part Number: 1195425-PI7C9X2G304E
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: ExtremeLo™
Package: Tray
Applications: Packet Switch, 3-Port/4-Lane
Standard Package: 168
Mounting: SMD (SMT)
Interface: PCI Express
Package / Case: 136-VFQFN Dual Rows, Exposed Pad
Supplier Device Package: 136-aQFN (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI7C9X2
IC INTERFACE SPECIALIZED 136AQFN
IC INTERFACE SPECIALIZED 136AQFN
PCI Interface IC 3Port 4 Lane PCIe2.0 Packet Switch
Packet Switch, 3-Port/4-Lane Interface 136-aQFN (10x10)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1195425-PI7C9X2G304ELZXAE | PI7C9X2G304ELZXAE | PI7C9X2G304ELZXAE | PI7C9X2G304ELZXAE | PI7C9X2G304ELZXAE |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | PCI Interface IC | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Technology | PCI; PCI Express; PCI Express | PCI; PCI Express; PCI Express | |||
| Package Type | 136-VFQFN Dual Rows, Exposed Pad | AQFN-136 | 136-VFQFN Dual Rows, Exposed Pad |