Manufacturer: Diodes Incorporated
Win Source Part Number: 930523-PI7C9X2G303EL
Features: Wireless Interface 136-aQFN (8x8)
Package: Tray
Package: 136-VFQFN Dual Rows, Exposed Pad
Mounting: Surface Mount
Family Name: PI7C9X2
Categories: Integrated Circuits (ICs)
Case / Package: 136-aQFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 136AQFN
IC INTERFACE SPECIALIZED 136AQFN
Wireless Interface 136-aQFN (8x8)
PCI Interface IC 3 port 3 lane PCIe 2.0 Packet Switch
PCI EXPRESS SWITCH, -40 TO 85DEG C
IC INTERFACE SPECIALIZED 136AQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930523-PI7C9X2G303ELBZXE | PI7C9X2G303ELBZXE | PI7C9X2G303ELBZXE | PI7C9X2G303ELBZXE | PI7C9X2G303ELBZXE | 29AK3786 | PI7C9X2G303ELBZXE |
| Product Name | Interface - Interface - Specialized - PI7C9X2G303ELBZXE | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | PCI Interface IC | Pci Express Switch, -40 To 85Deg C Diodes Inc. | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||||
| Package Type | 136-aQFN (8x8) | 136-VFQFN Dual Rows, Exposed Pad | 136-VFQFN Dual Rows, Exposed Pad | AQFN-136 | 136-VFQFN Dual Rows, Exposed Pad | ||
| Technology | JTAG | JTAG | PCI; PCI Express | JTAG |