DIODES Incorporated Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G1616PRBHSBE

Description
Win Source Part Number: 980642-PI7C9X2G1616P RBHSBE Category: Integrated Circuits (ICs)>Interface - Specialized Series: GreenPacket™ Package: Tray Applications: Packet Switch, 16-Port/16-Lane Standard Package: 84 Mounting: SMD (SMT) Interface: PCI Express Package / Case: 324-BGA Supplier Device Package: 324-HSBGA (19x19) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI7C9X2
Request a Quote Datasheet
Description
Win Source Part Number: 980642-PI7C9X2G1616P RBHSBE Category: Integrated Circuits (ICs)>Interface - Specialized Series: GreenPacket™ Package: Tray Applications: Packet Switch, 16-Port/16-Lane Standard Package: 84 Mounting: SMD (SMT) Interface: PCI Express Package / Case: 324-BGA Supplier Device Package: 324-HSBGA (19x19) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI7C9X2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 980642-PI7C9X2G1616PRBHSBE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
980642-PI7C9X2G1616PRBHSBE
Integrated Circuits (ICs) - Interface - Specialized 980642-PI7C9X2G1616PRBHSBE
Win Source Part Number: 980642-PI7C9X2G1616P RBHSBE Category: Integrated Circuits (ICs)>Interface - Specialized Series: GreenPacket™ Package: Tray Applications: Packet Switch, 16-Port/16-Lane Standard Package: 84 Mounting: SMD (SMT) Interface: PCI Express Package / Case: 324-BGA Supplier Device Package: 324-HSBGA (19x19) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI7C9X2

Win Source Part Number: 980642-PI7C9X2G1616PRBHSBE
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: GreenPacket™
Package: Tray
Applications: Packet Switch, 16-Port/16-Lane
Standard Package: 84
Mounting: SMD (SMT)
Interface: PCI Express
Package / Case: 324-BGA
Supplier Device Package: 324-HSBGA (19x19)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI7C9X2

Buy Now Datasheet
Interface - Specialized - PI7C9X2G1616PRBHSBE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X2G1616PRBHSBE
Interface - Specialized PI7C9X2G1616PRBHSBE
IC INTFACE SPECIALIZED 324HSBGA

IC INTFACE SPECIALIZED 324HSBGA

Supplier's Site Datasheet
Specialized - PI7C9X2G1616PRBHSBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 16-Port/16-Lane Interface 324-HSBGA (19x19)

Packet Switch, 16-Port/16-Lane Interface 324-HSBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X2G1616PRBHSBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X2G1616PRBHSBE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X2G1616PRBHSBE
IC INTFACE SPECIALIZED 324HSBGA

IC INTFACE SPECIALIZED 324HSBGA

Supplier's Site
IC INTFACE SPECIALIZED 324HSBGA

IC INTFACE SPECIALIZED 324HSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X2G1616PRBHSBE
PCI Interface IC PI7C9X2G1616PRBHSBE
PCI Interface IC Packet Switch HSBGA-324 TRAY 84PCS

PCI Interface IC Packet Switch HSBGA-324 TRAY 84PCS

Buy Now Datasheet
Pci Express Switch, -40 To 85Deg C Diodes Inc. - 29AK3785 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Switch, -40 To 85Deg C Diodes Inc.
29AK3785
Pci Express Switch, -40 To 85Deg C Diodes Inc. 29AK3785
PCI EXPRESS SWITCH, -40 TO 85DEG C

PCI EXPRESS SWITCH, -40 TO 85DEG C

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 980642-PI7C9X2G1616PRBHSBE PI7C9X2G1616PRBHSBE PI7C9X2G1616PRBHSBE PI7C9X2G1616PRBHSBE PI7C9X2G1616PRBHSBE PI7C9X2G1616PRBHSBE 29AK3785
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized PCI Interface IC Pci Express Switch, -40 To 85Deg C Diodes Inc.
Device Type Sensor Interface Sensor Interface Sensor Interface
Technology PCI; PCI Express; PCI Express PCI; PCI Express; PCI Express PCI Express; PCI Express PCI; PCI Express
Package Type 324-BGA BGA; 324-BGA BGA 324-BGA HSBGA-324
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2493-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers