Manufacturer: Diodes Incorporated
Win Source Part Number: 061644-PI7C9X20508GP
Packaging: Tray
Applications: Packet Switch, 5-Port/5-Lane
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 256-PBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 90
Packet Switch, 5-Port/5-Lane Interface 256-PBGA (17x17)
IC INTERFACE SPECIALIZED 256BGA
PCI Interface IC 5port 8lane PCIe PacketSwitch
IC INTERFACE SPECIALIZED 256BGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061644-PI7C9X20508GPBNDE | PI7C9X20508GPBNDE | PI7C9X20508GPBNDE | PI7C9X20508GPBNDE | PI7C9X20508GPBNDE |
| Product Name | Interface - Interface - Specialized - PI7C9X20508GPBNDE | Specialized | Integrated Circuits (ICs) - Interface - Specialized | PCI Interface IC | Interface - Specialized |
| Package Type | BGA; 256-PBGA (17x17) | BGA; 256-BGA | BGA | PBGA-256 | 256-BGA |
| Technology | PCI; PCI Express; PCI Express | PCI; PCI Express; PCI Express | |||
| Features | RoHS | RoHS |