Manufacturer: Diodes Incorporated
Win Source Part Number: 889288-PI7C9X20404SL
Series: SlimLine™
Features: Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)
Package: Reel - TR
Package: 128-LQFP
Mounting: Surface Mount
Family Name: PI7C9X20404
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 128LQFP
Packet Switch, 4-Port/4-Lane Interface 128-LQFP (14x14)
PCI Interface IC 4port 4lane PCIe Packet Switch
IC INTERFACE SPECIALIZED 128LQFP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889288-PI7C9X20404SLCFDEX | PI7C9X20404SLCFDEX | PI7C9X20404SLCFDEX | PI7C9X20404SLCFDEX | PI7C9X20404SLCFDEX |
| Product Name | Interface - Interface - Specialized - PI7C9X20404SLCFDEX | Interface - Specialized | Specialized | PCI Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Package Type | QFP; 128-LQFP (14x14) | QFP; 128-LQFP | QFP; LQFP; 128-LQFP | LQFP-128 | QFP |
| Technology | PCI; PCI Express; PCI Express | PCI; PCI Express; PCI Express |