Manufacturer: Diodes Incorporated
Win Source Part Number: 791858-PI7C9X20404GP
Series: GreenPacket
Packaging: Tray
Package: 148-LFBGA
Applications: Packet Switch, 4-Port/4-Lane
Mounting: SMD
Interface: PCI Express
Part Status: Obsolete(EOL)
Family Name: PI7C9X20404GP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 148-LFBGA (12x12)
Introduction Date: May 14, 2008
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Packet Switch, 4-Port/4-Lane Interface 148-LFBGA (12x12)
IC INTFACE SPECIALIZED 148LFBGA
IC INTFACE SPECIALIZED 148LFBGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 791858-PI7C9X20404GPBNBE | PI7C9X20404GPBNBE | PI7C9X20404GPBNBE | PI7C9X20404GPBNBE |
| Product Name | Interface - Interface - Specialized - PI7C9X20404GPBNBE | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |