Manufacturer: Diodes Incorporated
Win Source Part Number: 061643-PI7C9X20303UL
Packaging: Tray
Applications: Packet Switch, 3-Port/3-Lane
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 132-TQFN (10x10)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 168
IC INTERFACE SPECIALIZED 132TQFN
IC INTERFACE SPECIALIZED 132TQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061643-PI7C9X20303ULAZPE | PI7C9X20303ULAZPE | PI7C9X20303ULAZPE | PI7C9X20303ULAZPE |
| Product Name | Interface - Interface - Specialized - PI7C9X20303ULAZPE | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Package Type | 132-TQFN (10x10) |