DIODES Incorporated Interface - Interface - Specialized - PI7C9X20303SLCFDEX PI7C9X20303SLCFDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930521-PI7C9X20303SL CFDEX Series: SlimLine™ Features: Packet Switch, 3-Port/3-Lane Interface 128-LQFP (14x14) Package: Reel - TR Package: 128-LQFP Mounting: Surface Mount Family Name: PI7C9X20303 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI7C9X20303SLCFDEX-N D, PI7C9X20303SLCFDEXDI CT, PI7C9X20303SLCFDEXDI TR, PI7C9X20303SLCFDEXDI DKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930521-PI7C9X20303SL CFDEX Series: SlimLine™ Features: Packet Switch, 3-Port/3-Lane Interface 128-LQFP (14x14) Package: Reel - TR Package: 128-LQFP Mounting: Surface Mount Family Name: PI7C9X20303 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI7C9X20303SLCFDEX-N D, PI7C9X20303SLCFDEXDI CT, PI7C9X20303SLCFDEXDI TR, PI7C9X20303SLCFDEXDI DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X20303SLCFDEX - 930521-PI7C9X20303SLCFDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X20303SLCFDEX
930521-PI7C9X20303SLCFDEX
Interface - Interface - Specialized - PI7C9X20303SLCFDEX 930521-PI7C9X20303SLCFDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930521-PI7C9X20303SL CFDEX Series: SlimLine™ Features: Packet Switch, 3-Port/3-Lane Interface 128-LQFP (14x14) Package: Reel - TR Package: 128-LQFP Mounting: Surface Mount Family Name: PI7C9X20303 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI7C9X20303SLCFDEX-N D, PI7C9X20303SLCFDEXDI CT, PI7C9X20303SLCFDEXDI TR, PI7C9X20303SLCFDEXDI DKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 930521-PI7C9X20303SLCFDEX
Series: SlimLine™
Features: Packet Switch, 3-Port/3-Lane Interface 128-LQFP (14x14)
Package: Reel - TR
Package: 128-LQFP
Mounting: Surface Mount
Family Name: PI7C9X20303
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI7C9X20303SLCFDEX-ND, PI7C9X20303SLCFDEXDICT, PI7C9X20303SLCFDEXDITR, PI7C9X20303SLCFDEXDIDKR

Buy Now Datasheet
Specialized - PI7C9X20303SLCFDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Packet Switch, 3-Port/3-Lane Interface 128-LQFP (14x14)

Packet Switch, 3-Port/3-Lane Interface 128-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X20303SLCFDEX
PCI Interface IC PI7C9X20303SLCFDEX
PCI Interface IC 3port 3lane PCIe Packet Switch

PCI Interface IC 3port 3lane PCIe Packet Switch

Buy Now Datasheet
Interface - Specialized - PI7C9X20303SLCFDEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X20303SLCFDEX
Interface - Specialized PI7C9X20303SLCFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X20303SLCFDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X20303SLCFDEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X20303SLCFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930521-PI7C9X20303SLCFDEX PI7C9X20303SLCFDEX PI7C9X20303SLCFDEX PI7C9X20303SLCFDEX PI7C9X20303SLCFDEX
Product Name Interface - Interface - Specialized - PI7C9X20303SLCFDEX Specialized PCI Interface IC Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type QFP; 128-LQFP (14x14) QFP; LQFP; 128-LQFP LQFP-128 QFP; 128-LQFP QFP
Technology PCI; PCI Express; PCI Express PCI; PCI Express; PCI Express
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Dual Interface Transceiver IC - 702-PEB4265-2TV1.1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF0219-ND - DigiKey
Specs
Device Type Front End
Package Type 36-QFN Exposed Pad
Pins 36 #
View Details