Manufacturer: Diodes Incorporated
Win Source Part Number: 061642-PI7C9X130DNDE
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 256-PBGA (17x17)
Supply Voltage - Operating: 1.8V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 256BGA
PCI Interface IC x4 PCIe to PCI-X Bridge
PCI-to-PCI Bridge Interface 256-PBGA (17x17)
PCIE-PCI/PCI-X BRIDGE, -40 TO 85DEG C
IC INTERFACE SPECIALIZED 256BGA
IC INTERFACE SPECIALIZED 256BGA
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061642-PI7C9X130DNDE | PI7C9X130DNDE | PI7C9X130DNDE | PI7C9X130DNDE | 29AK3783 | PI7C9X130DNDE | PI7C9X130DNDE |
| Product Name | Interface - Interface - Specialized - PI7C9X130DNDE | Specialized | PCI Interface IC | Specialized | Pcie-Pci/pci-X Bridge, -40 To 85Deg C Diodes Inc. | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | PCI Bridge | Sensor Interface | Sensor Interface | ||||
| Supply Voltage | Other; 1.8V~ 3.3V | Other; 1.8V, 3.3V | 3.3V; Other; 1.8V, 3.3V | 3.3V; Other | |||
| Package Type | BGA; 256-PBGA (17x17) | 256-BGA | PBGA-256 | BGA; 256-BGA | 256-BGA | BGA | |
| Technology | I2C; Serial-2 Wire; SMBus; SMBus (2-Wire/I²C) | I2C; Serial-2 Wire; SMBus; SMBus (2-Wire/I²C) | PCI | I2C; SMBus; SMBus (2-Wire/I²C) |