DIODES Incorporated Interface - Interface - Specialized - PI7C9X118SLFDEX PI7C9X118SLFDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889286-PI7C9X118SLFD EX Series: SlimLine® Features: PCI-to-PCI Bridge Interface 128-LQFP (14x14) Package: Reel - TR Package: 128-LQFP Exposed Pad Mounting: Surface Mount Family Name: PI7C9X118 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889286-PI7C9X118SLFD EX Series: SlimLine® Features: PCI-to-PCI Bridge Interface 128-LQFP (14x14) Package: Reel - TR Package: 128-LQFP Exposed Pad Mounting: Surface Mount Family Name: PI7C9X118 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X118SLFDEX - 889286-PI7C9X118SLFDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X118SLFDEX
889286-PI7C9X118SLFDEX
Interface - Interface - Specialized - PI7C9X118SLFDEX 889286-PI7C9X118SLFDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889286-PI7C9X118SLFD EX Series: SlimLine® Features: PCI-to-PCI Bridge Interface 128-LQFP (14x14) Package: Reel - TR Package: 128-LQFP Exposed Pad Mounting: Surface Mount Family Name: PI7C9X118 Categories: Integrated Circuits (ICs) Case / Package: 128-LQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889286-PI7C9X118SLFDEX
Series: SlimLine®
Features: PCI-to-PCI Bridge Interface 128-LQFP (14x14)
Package: Reel - TR
Package: 128-LQFP Exposed Pad
Mounting: Surface Mount
Family Name: PI7C9X118
Categories: Integrated Circuits (ICs)
Case / Package: 128-LQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X118SLFDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X118SLFDEX
Integrated Circuits (ICs) - Interface - Specialized PI7C9X118SLFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site
Interface - Specialized - PI7C9X118SLFDEX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X118SLFDEX
Interface - Specialized PI7C9X118SLFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Specialized PI7C9X118SLFDEX
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X118SLFDEX
PCI Interface IC PI7C9X118SLFDEX
PCI Interface IC PCIe-to-PCI Bridge

PCI Interface IC PCIe-to-PCI Bridge

Buy Now Datasheet
Specialized - PI7C9X118SLFDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C9X118SLFDEX
Specialized PI7C9X118SLFDEX
PCI-to-PCI Bridge Interface 128-LQFP (14x14)

PCI-to-PCI Bridge Interface 128-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889286-PI7C9X118SLFDEX PI7C9X118SLFDEX PI7C9X118SLFDEX PI7C9X118SLFDEX PI7C9X118SLFDEX PI7C9X118SLFDEX
Product Name Interface - Interface - Specialized - PI7C9X118SLFDEX Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized PCI Interface IC Specialized
Device Type PCI Bridge; Sensor Interface Sensor Interface Sensor Interface
Package Type QFP; 128-LQFP (14x14) QFP QFP; 128-LQFP Exposed Pad QFP; 128-LQFP Exposed Pad LQFP-128 QFP; LQFP; 128-LQFP Exposed Pad
Supply Voltage Other Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details