DIODES Incorporated Interface - Interface - Controllers - PI7C9X1172CLE PI7C9X1172CLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 811254-PI7C9X1172CLE Protocol: I2C Function: Bridge, I2C/SPI to UART Interface: UART Current - Supply: 6mA Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 Supply Voltage (V): 1.62V ~ 3.63V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 811254-PI7C9X1172CLE Protocol: I2C Function: Bridge, I2C/SPI to UART Interface: UART Current - Supply: 6mA Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 Supply Voltage (V): 1.62V ~ 3.63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PI7C9X1172CLE - 811254-PI7C9X1172CLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X1172CLE
811254-PI7C9X1172CLE
Interface - Interface - Controllers - PI7C9X1172CLE 811254-PI7C9X1172CLE
Manufacturer: Diodes Incorporated Win Source Part Number: 811254-PI7C9X1172CLE Protocol: I2C Function: Bridge, I2C/SPI to UART Interface: UART Current - Supply: 6mA Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 Supply Voltage (V): 1.62V ~ 3.63V

Manufacturer: Diodes Incorporated
Win Source Part Number: 811254-PI7C9X1172CLE
Protocol: I2C
Function: Bridge, I2C/SPI to UART
Interface: UART
Current - Supply: 6mA
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
Supply Voltage (V): 1.62V ~ 3.63V

Buy Now
Controllers - PI7C9X1172CLE-ND - DigiKey
Thief River Falls, MN, United States
Controllers
PI7C9X1172CLE-ND
Controllers PI7C9X1172CLE-ND
I²C Bridge, I²C/SPI to UART UART Interface 28-TSSOP

I²C Bridge, I²C/SPI to UART UART Interface 28-TSSOP

Buy Now Datasheet
Interface - Controllers - PI7C9X1172CLE - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X1172CLE
Interface - Controllers PI7C9X1172CLE
IC SPI TO UART BRDG 28TSSOP 50PC

IC SPI TO UART BRDG 28TSSOP 50PC

Supplier's Site Datasheet
Controllers - PI7C9X1172CLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X1172CLE
Controllers PI7C9X1172CLE
I²C Bridge, I²C/SPI to UART UART Interface 28-TSSOP

I²C Bridge, I²C/SPI to UART UART Interface 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X1172CLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X1172CLE
Integrated Circuits (ICs) - Interface - Controllers PI7C9X1172CLE
IC SPI TO UART BRDG 28TSSOP 50PC

IC SPI TO UART BRDG 28TSSOP 50PC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 811254-PI7C9X1172CLE PI7C9X1172CLE-ND PI7C9X1172CLE PI7C9X1172CLE PI7C9X1172CLE
Product Name Interface - Interface - Controllers - PI7C9X1172CLE Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.62V ~ 3.63V Other; 1.62V ~ 3.63V Other; 1.62V ~ 3.63V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details