DIODES Incorporated Controllers PI7C9X1172BZHEX

Description
I²C Bridge, I²C/SPI to UART UART Interface 32-QFN (5x5)
Request a Quote Datasheet
Description
I²C Bridge, I²C/SPI to UART UART Interface 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - PI7C9X1172BZHEX-ND - DigiKey
Thief River Falls, MN, United States
I²C Bridge, I²C/SPI to UART UART Interface 32-QFN (5x5)

I²C Bridge, I²C/SPI to UART UART Interface 32-QFN (5x5)

Buy Now Datasheet
Interface - Interface - Controllers - PI7C9X1172BZHEX - 806456-PI7C9X1172BZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X1172BZHEX
806456-PI7C9X1172BZHEX
Interface - Interface - Controllers - PI7C9X1172BZHEX 806456-PI7C9X1172BZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 806456-PI7C9X1172BZH EX Packaging: Reel Protocol: I2C Function: Bridge, I2C/SPI to UART Interface: UART Part Status: Obsolete (End Of Life) Supplier Device Package: 32-TQFN (5x5) Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Diodes Incorporated
Win Source Part Number: 806456-PI7C9X1172BZHEX
Packaging: Reel
Protocol: I2C
Function: Bridge, I2C/SPI to UART
Interface: UART
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-TQFN (5x5)
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now
Interface - Controllers - PI7C9X1172BZHEX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X1172BZHEX
Interface - Controllers PI7C9X1172BZHEX
IC BRIDGE CTRLR I2C/SPI 24TQFN

IC BRIDGE CTRLR I2C/SPI 24TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X1172BZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X1172BZHEX
Integrated Circuits (ICs) - Interface - Controllers PI7C9X1172BZHEX
IC BRIDGE CTRLR I2C/SPI 24TQFN

IC BRIDGE CTRLR I2C/SPI 24TQFN

Supplier's Site
Controllers - PI7C9X1172BZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X1172BZHEX
Controllers PI7C9X1172BZHEX
I²C Bridge, I²C/SPI to UART UART Interface 32-QFN (5x5)

I²C Bridge, I²C/SPI to UART UART Interface 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PI7C9X1172BZHEX-ND 806456-PI7C9X1172BZHEX PI7C9X1172BZHEX PI7C9X1172BZHEX PI7C9X1172BZHEX
Product Name Controllers Interface - Interface - Controllers - PI7C9X1172BZHEX Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology UART UART I2C; I2C UART
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 1.8V Other; 1.8V~ 2.5V~ 3.3V 3.3V; Other 3.3V; Other; 1.8V, 2.5V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Telecom - SI3019-F-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers