DIODES Incorporated Controllers PI7C9X1172BZHE

Description
I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)
Request a Quote Datasheet
Description
I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - PI7C9X1172BZHE-ND - DigiKey
Thief River Falls, MN, United States
I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)

I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)

Buy Now Datasheet
Interface - Interface - Controllers - PI7C9X1172BZHE - 889285-PI7C9X1172BZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X1172BZHE
889285-PI7C9X1172BZHE
Interface - Interface - Controllers - PI7C9X1172BZHE 889285-PI7C9X1172BZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 889285-PI7C9X1172BZH E Features: I²C Bridge, I²C/SPI to UART - UART Interface 32-TQFN (5x5) Package: Tray Package: 32-VFQFN Exposed Pad Part Status: Obsolete Family Name: PI7C9X1172 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889285-PI7C9X1172BZHE
Features: I²C Bridge, I²C/SPI to UART - UART Interface 32-TQFN (5x5)
Package: Tray
Package: 32-VFQFN Exposed Pad
Part Status: Obsolete
Family Name: PI7C9X1172
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Controllers - PI7C9X1172BZHE - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X1172BZHE
Interface - Controllers PI7C9X1172BZHE
IC BRIDGE CTRLR I2C/SPI 32-TQFN

IC BRIDGE CTRLR I2C/SPI 32-TQFN

Supplier's Site Datasheet
Controllers - PI7C9X1172BZHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X1172BZHE
Controllers PI7C9X1172BZHE
I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)

I²C Bridge, I²C/SPI to UART UART Interface 32-TQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X1172BZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X1172BZHE
Integrated Circuits (ICs) - Interface - Controllers PI7C9X1172BZHE
IC BRIDGE CTRLR I2C/SPI 32-TQFN

IC BRIDGE CTRLR I2C/SPI 32-TQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PI7C9X1172BZHE-ND 889285-PI7C9X1172BZHE PI7C9X1172BZHE PI7C9X1172BZHE PI7C9X1172BZHE
Product Name Controllers Interface - Interface - Controllers - PI7C9X1172BZHE Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology UART UART UART I2C; I2C
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.8V 3.3V; Other; 1.8V, 2.5V, 3.3V 3.3V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Serializers, Deserializers - CLC020BCQ/NOPB - 141635-CLC020BCQ/NOPB - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 400000 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers