Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
DIODES INCORPORATED
PI7C9X1170DZDEX -- CONTROLLERS
DIODES Incorporated
Controllers
PI7C9X1170DZDEX
Description
SPI BRIDGE V-QFN4040-24 T&R 3.5K
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SPI BRIDGE V-QFN4040-24 T&R 3.5K
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Controllers
31-PI7C9X1170DZDEXTR-ND
Controllers
31-PI7C9X1170DZDEXTR-ND
SPI BRIDGE V-QFN4040-24 T&R 3.5K
SPI BRIDGE V-QFN4040-24 T&R 3.5K
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Interfaces
Product Number
31-PI7C9X1170DZDEXTR-ND
Product Name
Controllers
Technology
SPI; I
2
C
Device Type
Line / Bus Controller
Supply Voltage
Other; 1.62V ~ 3.63V
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Line Interface ICs
7512793P
Specs
Device Type
Line / Bus Driver; Buffer; Buffer, Driver
Features
RoHS
View Details
Texas Instruments
AM26LS31M Quadruple Differential Line Driver
5962-7802301Q2A
Specs
Device Type
Line / Bus Driver
# of Tx
4 #
# of Rx
0 #
View Details
3
suppliers
Nexperia B.V.
Latches
74LVC373APW
Specs
Device Type
Line / Bus Driver
Features
RoHS
Package Type
SOP; SSOP; TSSOP; TSSOP20
View Details
2
suppliers
Skyworks Solutions, Inc.
Interface - Modems - ICs and Modules
SI2439-A-FMR
Specs
Device Type
Sensor Interface
Package Type
38-VFQFN Exposed Pad
View Details
3
suppliers