I²C Bridge, I²C/SPI to UART UART Interface 24-TQFN (4x4)
Manufacturer: Diodes Incorporated
Win Source Part Number: 810847-PI7C9X1170CZD
Packaging: Reel
Protocol: I2C
Function: Bridge, I2C/SPI to UART
Interface: UART
Current - Supply: 6mA
Supplier Device Package: 24-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
Supply Voltage (V): 1.62V ~ 3.63V
I²C Bridge, I²C/SPI to UART UART Interface 24-TQFN (4x4)
IC SPI TO UART BRDGE 24TQFN 3.5K
IC SPI TO UART BRDGE 24TQFN 3.5K
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI7C9X1170CZDEX-ND | 810847-PI7C9X1170CZDEX | PI7C9X1170CZDEX | PI7C9X1170CZDEX | PI7C9X1170CZDEX |
| Product Name | Controllers | Interface - Interface - Controllers - PI7C9X1170CZDEX | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | UART | UART | I2C; I2C | UART | |
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other; 1.62V ~ 3.63V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |