I²C Bridge, I²C/SPI to UART UART Interface 24-TQFN (4x4)
I²C Bridge, I²C/SPI to UART UART Interface 24-TQFN (4x4)
IC BRIDGE CTRLR I2C/SPI 24-TQFN
IC BRIDGE CTRLR I2C/SPI 24-TQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI7C9X1170BZDEDI-ND | PI7C9X1170BZDE | PI7C9X1170BZDE | PI7C9X1170BZDE |
| Product Name | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | UART | UART | UART | I2C; I2C |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 1.8V | 3.3V; Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |