DIODES Incorporated Interface - Interface - Controllers - PI7C9X1170BBLE PI7C9X1170BBLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889284-PI7C9X1170BBL E Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889284-PI7C9X1170BBL E Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PI7C9X1170BBLE - 889284-PI7C9X1170BBLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PI7C9X1170BBLE
889284-PI7C9X1170BBLE
Interface - Interface - Controllers - PI7C9X1170BBLE 889284-PI7C9X1170BBLE
Manufacturer: Diodes Incorporated Win Source Part Number: 889284-PI7C9X1170BBL E Operating Temperature Range: -40°C ~ 85°C Features: I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm Width) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889284-PI7C9X1170BBLE
Operating Temperature Range: -40°C ~ 85°C
Features: I²C Bridge, I²C/SPI to UART - UART Interface 16-TSSOP
Package: Tube
Package: 16-TSSOP (0.173", 4.40mm Width)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Controllers - PI7C9X1170BBLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PI7C9X1170BBLE
Controllers PI7C9X1170BBLE
I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

I²C Bridge, I²C/SPI to UART UART Interface 16-TSSOP

Buy Now
Interface - Controllers - PI7C9X1170BBLE - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PI7C9X1170BBLE
Interface - Controllers PI7C9X1170BBLE
IC BRIDGE I2C/SPI TO UART

IC BRIDGE I2C/SPI TO UART

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PI7C9X1170BBLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PI7C9X1170BBLE
Integrated Circuits (ICs) - Interface - Controllers PI7C9X1170BBLE
IC BRIDGE I2C/SPI TO UART

IC BRIDGE I2C/SPI TO UART

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 889284-PI7C9X1170BBLE PI7C9X1170BBLE PI7C9X1170BBLE PI7C9X1170BBLE
Product Name Interface - Interface - Controllers - PI7C9X1170BBLE Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BF3A - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details