DIODES Incorporated Interface - Interface - Specialized - PI7C9X113SLFDE PI7C9X113SLFDE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 042140-PI7C9X113SLFD E Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PI7C9X113SL Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Supply Voltage - Operating: 3.3V Introduction Date: August 18, 2010 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 042140-PI7C9X113SLFD E Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PI7C9X113SL Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Supply Voltage - Operating: 3.3V Introduction Date: August 18, 2010 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X113SLFDE - 042140-PI7C9X113SLFDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X113SLFDE
042140-PI7C9X113SLFDE
Interface - Interface - Specialized - PI7C9X113SLFDE 042140-PI7C9X113SLFDE
Manufacturer: Diodes Incorporated Win Source Part Number: 042140-PI7C9X113SLFD E Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PI7C9X113SL Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Supply Voltage - Operating: 3.3V Introduction Date: August 18, 2010 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 042140-PI7C9X113SLFDE
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Family Name: PI7C9X113SL
Categories: Integrated Circuits
Status: Active
Case / Package: 128-LQFP (14x14)
Supply Voltage - Operating: 3.3V
Introduction Date: August 18, 2010
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X113SLFDE
PCI Interface IC PI7C9X113SLFDE
PCI Interface IC PCIe-to-PCI Bridge

PCI Interface IC PCIe-to-PCI Bridge

Buy Now Datasheet
Specialized - PI7C9X113SLFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C9X113SLFDE
Specialized PI7C9X113SLFDE
PCI-to-PCI Bridge Interface 128-LQFP (14x14)

PCI-to-PCI Bridge Interface 128-LQFP (14x14)

Buy Now Datasheet
Pcie-Pci/pci-X Bridge, -40 To 85Deg C Diodes Inc. - 29AK3780 - Newark, An Avnet Company
Chicago, IL, United States
Pcie-Pci/pci-X Bridge, -40 To 85Deg C Diodes Inc.
29AK3780
Pcie-Pci/pci-X Bridge, -40 To 85Deg C Diodes Inc. 29AK3780
PCIE-PCI/PCI-X BRIDGE, -40 TO 85DEG C

PCIE-PCI/PCI-X BRIDGE, -40 TO 85DEG C

Supplier's Site
Interface - Specialized - PI7C9X113SLFDE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X113SLFDE
Interface - Specialized PI7C9X113SLFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X113SLFDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X113SLFDE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X113SLFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site
Specialized PI7C9X113SLFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 042140-PI7C9X113SLFDE PI7C9X113SLFDE PI7C9X113SLFDE 29AK3780 PI7C9X113SLFDE PI7C9X113SLFDE PI7C9X113SLFDE
Product Name Interface - Interface - Specialized - PI7C9X113SLFDE PCI Interface IC Specialized Pcie-Pci/pci-X Bridge, -40 To 85Deg C Diodes Inc. Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type PCI Bridge Sensor Interface Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V Other Other; 3.3V
Package Type QFP; 128-LQFP (14x14) QFP-128 QFP; LQFP; 128-LQFP QFP; 128-LQFP QFP QFP; 128-LQFP
Data Rate 2.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 276988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1212-6F
Pins 6 #
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701SA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers