DIODES Incorporated Interface - Interface - Specialized - PI7C9X111SLBFDE PI7C9X111SLBFDE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 135779-PI7C9X111SLBF DE Packaging: Reel - TR Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PI7C9X111SLBFDE Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Supply Voltage - Operating: 3.3V Introduction Date: June 10, 2008 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 135779-PI7C9X111SLBF DE Packaging: Reel - TR Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PI7C9X111SLBFDE Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Supply Voltage - Operating: 3.3V Introduction Date: June 10, 2008 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X111SLBFDE - 135779-PI7C9X111SLBFDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X111SLBFDE
135779-PI7C9X111SLBFDE
Interface - Interface - Specialized - PI7C9X111SLBFDE 135779-PI7C9X111SLBFDE
Manufacturer: Diodes Incorporated Win Source Part Number: 135779-PI7C9X111SLBF DE Packaging: Reel - TR Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PI7C9X111SLBFDE Categories: Integrated Circuits Status: Active Case / Package: 128-LQFP (14x14) Supply Voltage - Operating: 3.3V Introduction Date: June 10, 2008 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 135779-PI7C9X111SLBFDE
Packaging: Reel - TR
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Family Name: PI7C9X111SLBFDE
Categories: Integrated Circuits
Status: Active
Case / Package: 128-LQFP (14x14)
Supply Voltage - Operating: 3.3V
Introduction Date: June 10, 2008
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pcie-Pci Reversible Bridge, -40To85Deg C Diodes Inc. - 29AK3777 - Newark, An Avnet Company
Chicago, IL, United States
Pcie-Pci Reversible Bridge, -40To85Deg C Diodes Inc.
29AK3777
Pcie-Pci Reversible Bridge, -40To85Deg C Diodes Inc. 29AK3777
PCIE-PCI REVERSIBLE BRIDGE, -40TO85DEG C

PCIE-PCI REVERSIBLE BRIDGE, -40TO85DEG C

Supplier's Site
Specialized PI7C9X111SLBFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Specialized - PI7C9X111SLBFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C9X111SLBFDE
Specialized PI7C9X111SLBFDE
PCI Express to PCI Bridge Interface 128-LQFP (14x14)

PCI Express to PCI Bridge Interface 128-LQFP (14x14)

Buy Now Datasheet
Interface - Specialized - PI7C9X111SLBFDE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X111SLBFDE
Interface - Specialized PI7C9X111SLBFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C9X111SLBFDE
PCI Interface IC PI7C9X111SLBFDE
PCI Interface IC PCIe to PCI Bridge

PCI Interface IC PCIe to PCI Bridge

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X111SLBFDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X111SLBFDE
Integrated Circuits (ICs) - Interface - Specialized PI7C9X111SLBFDE
IC INTERFACE SPECIALIZED 128LQFP

IC INTERFACE SPECIALIZED 128LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 135779-PI7C9X111SLBFDE 29AK3777 PI7C9X111SLBFDE PI7C9X111SLBFDE PI7C9X111SLBFDE PI7C9X111SLBFDE PI7C9X111SLBFDE
Product Name Interface - Interface - Specialized - PI7C9X111SLBFDE Pcie-Pci Reversible Bridge, -40To85Deg C Diodes Inc. Specialized Specialized Interface - Specialized PCI Interface IC Integrated Circuits (ICs) - Interface - Specialized
Device Type PCI Bridge Sensor Interface Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V Other
Package Type QFP; 128-LQFP (14x14) QFP; 128-LQFP QFP; LQFP; 128-LQFP QFP; 128-LQFP LQFP-128 QFP
Technology PCI PCI Express; PCI Express PCI; PCI Express; PCI Express PCI; PCI Express; PCI Express
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3066-B-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details