DIODES Incorporated Interface - Interface - Specialized - PI7C9X110BNB PI7C9X110BNB

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 811074-PI7C9X110BNB Packaging: Tray Mounting Style: SMD Applications: PCI-to-PCI Bridge Interface: I2C Part Status: Obsolete (End Of Life) Supplier Device Package: 160-LFBGA (12x12) Manufacturer Package: 160-LFBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 189 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V Part Number Series: 7C9X110
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 811074-PI7C9X110BNB Packaging: Tray Mounting Style: SMD Applications: PCI-to-PCI Bridge Interface: I2C Part Status: Obsolete (End Of Life) Supplier Device Package: 160-LFBGA (12x12) Manufacturer Package: 160-LFBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 189 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V Part Number Series: 7C9X110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C9X110BNB - 811074-PI7C9X110BNB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C9X110BNB
811074-PI7C9X110BNB
Interface - Interface - Specialized - PI7C9X110BNB 811074-PI7C9X110BNB
Manufacturer: Diodes Incorporated Win Source Part Number: 811074-PI7C9X110BNB Packaging: Tray Mounting Style: SMD Applications: PCI-to-PCI Bridge Interface: I2C Part Status: Obsolete (End Of Life) Supplier Device Package: 160-LFBGA (12x12) Manufacturer Package: 160-LFBGA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 189 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V Part Number Series: 7C9X110

Manufacturer: Diodes Incorporated
Win Source Part Number: 811074-PI7C9X110BNB
Packaging: Tray
Mounting Style: SMD
Applications: PCI-to-PCI Bridge
Interface: I2C
Part Status: Obsolete (End Of Life)
Supplier Device Package: 160-LFBGA (12x12)
Manufacturer Package: 160-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 189
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V
Part Number Series: 7C9X110

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - PI7C9X110BNB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C9X110BNB
Integrated Circuits (ICs) - Interface - Specialized PI7C9X110BNB
IC INTFACE SPECIALIZED 160LFBGA

IC INTFACE SPECIALIZED 160LFBGA

Supplier's Site
Specialized - PI7C9X110BNB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C9X110BNB
Specialized PI7C9X110BNB
PCI-to-PCI Bridge Interface 160-LFBGA (12x12)

PCI-to-PCI Bridge Interface 160-LFBGA (12x12)

Buy Now Datasheet
Interface - Specialized - PI7C9X110BNB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C9X110BNB
Interface - Specialized PI7C9X110BNB
IC INTFACE SPECIALIZED 160LFBGA

IC INTFACE SPECIALIZED 160LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 811074-PI7C9X110BNB PI7C9X110BNB PI7C9X110BNB PI7C9X110BNB
Product Name Interface - Interface - Specialized - PI7C9X110BNB Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type PCI Bridge; Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Cable Transceivers - 1897611 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Human Machine Interface (HMI) - 762-6302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details