Manufacturer: Diodes Incorporated
Win Source Part Number: 209996-PI7C8152BMAIE
Packaging: Tube/Rail
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 160-MQFP (28x28)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC INTFACE SPECIALIZED 160MQFP
PCI-to-PCI Bridge Interface 160-MQFP (28x28)
IC INTFACE SPECIALIZED 160MQFP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 209996-PI7C8152BMAIE | PI7C8152BMAIE | PI7C8152BMAIE | PI7C8152BMAIE |
| Product Name | Interface - Interface - Specialized - PI7C8152BMAIE | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | PCI Bridge | Sensor Interface | Sensor Interface |