DIODES Incorporated Interface - Interface - Specialized - PI7C8152BMAE PI7C8152BMAE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026751-PI7C8152BMAE Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PI7C8152B Categories: Integrated Circuits Status: Active Case / Package: 160-MQFP (28x28) Supply Voltage - Operating: 3.3V Introduction Date: June 14, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026751-PI7C8152BMAE Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PI7C8152B Categories: Integrated Circuits Status: Active Case / Package: 160-MQFP (28x28) Supply Voltage - Operating: 3.3V Introduction Date: June 14, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C8152BMAE - 026751-PI7C8152BMAE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C8152BMAE
026751-PI7C8152BMAE
Interface - Interface - Specialized - PI7C8152BMAE 026751-PI7C8152BMAE
Manufacturer: Diodes Incorporated Win Source Part Number: 026751-PI7C8152BMAE Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Family Name: PI7C8152B Categories: Integrated Circuits Status: Active Case / Package: 160-MQFP (28x28) Supply Voltage - Operating: 3.3V Introduction Date: June 14, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 026751-PI7C8152BMAE
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Family Name: PI7C8152B
Categories: Integrated Circuits
Status: Active
Case / Package: 160-MQFP (28x28)
Supply Voltage - Operating: 3.3V
Introduction Date: June 14, 2004
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
PI7C8152BMAE
Interface - Specialized PI7C8152BMAE
IC INTFACE SPECIALIZED 160MQFP

IC INTFACE SPECIALIZED 160MQFP

Supplier's Site Datasheet
Specialized - PI7C8152BMAE - ODG (Origin Data Global)
Shenzhen, China
Specialized
PI7C8152BMAE
Specialized PI7C8152BMAE
IC INTFACE SPECIALIZED 160MQFP

IC INTFACE SPECIALIZED 160MQFP

Supplier's Site Datasheet
Specialized - PI7C8152BMAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C8152BMAE
Specialized PI7C8152BMAE
PCI-to-PCI Bridge Interface 160-MQFP (28x28)

PCI-to-PCI Bridge Interface 160-MQFP (28x28)

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI7C8152BMAE
PCI Interface IC PI7C8152BMAE
PCI Interface IC PCI -to -PCI Bridge 2 Port

PCI Interface IC PCI -to -PCI Bridge 2 Port

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C8152BMAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C8152BMAE
Integrated Circuits (ICs) - Interface - Specialized PI7C8152BMAE
IC INTFACE SPECIALIZED 160MQFP

IC INTFACE SPECIALIZED 160MQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 026751-PI7C8152BMAE PI7C8152BMAE PI7C8152BMAE PI7C8152BMAE PI7C8152BMAE PI7C8152BMAE
Product Name Interface - Interface - Specialized - PI7C8152BMAE Interface - Specialized Specialized Specialized PCI Interface IC Integrated Circuits (ICs) - Interface - Specialized
Device Type PCI Bridge Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-667 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers