Manufacturer: Diodes Incorporated
Win Source Part Number: 061639-PI7C8152AMAE
Packaging: Tube/Rail
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 160-MQFP (28x28)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
PCI Interface IC 2 Port PCI to PCI Bridge
IC INTFACE SPECIALIZED 160MQFP
IC INTFACE SPECIALIZED 160MQFP
PCI-to-PCI Bridge Interface 160-MQFP (28x28)
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061639-PI7C8152AMAE | PI7C8152AMAE | PI7C8152AMAE | PI7C8152AMAE | PI7C8152AMAE |
| Product Name | Interface - Interface - Specialized - PI7C8152AMAE | PCI Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | PCI Bridge | Sensor Interface | Sensor Interface |