DIODES Incorporated Interface Transceiver IC PI7C8150DNDE

Description
IC PCI-PCI BRIDGE ASYNC 256BGA Product overview: PI7C8150DNDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C8150DNDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PCI-PCI BRIDGE ASYNC 256BGA Product overview: PI7C8150DNDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C8150DNDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-PI7C8150DNDE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-PI7C8150DNDE
Interface Transceiver IC 754-PI7C8150DNDE
IC PCI-PCI BRIDGE ASYNC 256BGA Product overview: PI7C8150DNDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C8150DNDE can be used for catalog matching and distributor lookup.

IC PCI-PCI BRIDGE ASYNC 256BGA Product overview: PI7C8150DNDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C8150DNDE can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - PI7C8150DNDE - 791856-PI7C8150DNDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C8150DNDE
791856-PI7C8150DNDE
Interface - Interface - Specialized - PI7C8150DNDE 791856-PI7C8150DNDE
Manufacturer: Diodes Incorporated Win Source Part Number: 791856-PI7C8150DNDE Packaging: Tube Package: 256-BGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791856-PI7C8150DNDE
Packaging: Tube
Package: 256-BGA
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - PI7C8150DNDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C8150DNDE
Specialized PI7C8150DNDE
PCI-to-PCI Bridge Interface 256-PBGA (17x17)

PCI-to-PCI Bridge Interface 256-PBGA (17x17)

Buy Now
Interface - Specialized - PI7C8150DNDE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C8150DNDE
Interface - Specialized PI7C8150DNDE
IC INTERFACE SPECIALIZED 256BGA

IC INTERFACE SPECIALIZED 256BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-PI7C8150DNDE 791856-PI7C8150DNDE PI7C8150DNDE PI7C8150DNDE
Product Name Interface Transceiver IC Interface - Interface - Specialized - PI7C8150DNDE Specialized Interface - Specialized
Device Type Transceiver PCI Bridge Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897643 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
AM26LS31M Quadruple Differential Line Driver - AM26LS31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
Octal buffer/line driver; 3-state - 74AHCT244APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI3210-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details