DIODES Incorporated Interface - Interface - Specialized - PI7C8150DND PI7C8150DND

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061638-PI7C8150DND Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 256-PBGA (17x17) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061638-PI7C8150DND Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 256-PBGA (17x17) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C8150DND - 061638-PI7C8150DND - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C8150DND
061638-PI7C8150DND
Interface - Interface - Specialized - PI7C8150DND 061638-PI7C8150DND
Manufacturer: Diodes Incorporated Win Source Part Number: 061638-PI7C8150DND Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 256-PBGA (17x17) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061638-PI7C8150DND
Packaging: Tube/Rail
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 256-PBGA (17x17)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 754-PI7C8150DND - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-PI7C8150DND
Interface Transceiver IC 754-PI7C8150DND
IC PCI-PCI BRIDGE ASYNC 256BGA Product overview: PI7C8150DND from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C8150DND can be used for catalog matching and distributor lookup.

IC PCI-PCI BRIDGE ASYNC 256BGA Product overview: PI7C8150DND from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C8150DND can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 061638-PI7C8150DND 754-PI7C8150DND
Product Name Interface - Interface - Specialized - PI7C8150DND Interface Transceiver IC
Device Type PCI Bridge Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1899910 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers