Manufacturer: Diodes Incorporated
Win Source Part Number: 061637-PI7C8150BNDE
Packaging: Tube/Rail
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 256-PBGA (17x17)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
PCI-PCI BRIDGE, -40 TO 85DEG C
PCI-to-PCI Bridge Interface 256-PBGA (17x17)
IC INTERFACE SPECIALIZED 256BGA
PCI Interface IC 32-Bit PCI Bridge 2 Port
IC INTERFACE SPECIALIZED 256BGA
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061637-PI7C8150BNDE | 29AK3776 | PI7C8150BNDE | PI7C8150BNDE | PI7C8150BNDE | PI7C8150BNDE |
| Product Name | Interface - Interface - Specialized - PI7C8150BNDE | Pci-Pci Bridge, -40 To 85Deg C Diodes Inc. | Specialized | Interface - Specialized | PCI Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | PCI Bridge | PCI Bridge | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.3V | 3.6V; Other | ||
| Package Type | BGA; 256-PBGA (17x17) | BGA; 256-BGA | 256-BGA | PBGA-256 | BGA |