Manufacturer: Diodes Incorporated
Win Source Part Number: 209995-PI7C8150BMAIE
Packaging: Tube/Rail
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 208-FQFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 208FQFP
PCI Interface IC 2 Port 32B PCI Bridge
PCI-to-PCI Bridge Interface 208-FQFP (28x28)
IC INTFACE SPECIALIZED 208FQFP
IC INTFACE SPECIALIZED 208FQFP
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 209995-PI7C8150BMAIE | PI7C8150BMAIE | PI7C8150BMAIE | PI7C8150BMAIE | PI7C8150BMAIE | PI7C8150BMAIE |
| Product Name | Interface - Interface - Specialized - PI7C8150BMAIE | Specialized | PCI Interface IC | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | PCI Bridge | Sensor Interface | Sensor Interface |