Manufacturer: Diodes Incorporated
Win Source Part Number: 026750-PI7C8150BMAE
Packaging: Tube/Rail
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Family Name: PI7C8150B
Categories: Integrated Circuits
Status: Active
Case / Package: 208-FQFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): PCI2050BIPDV; PCI2050BPDV; PCI2050BPPM; HPA00601PDV;
Introduction Date: October 16, 2003
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC INTFACE SPECIALIZED 208FQFP
IC INTFACE SPECIALIZED 208FQFP
PCI-to-PCI Bridge Interface 208-FQFP (28x28)
PCI Interface IC 32-Bit PCI Bridge 2 Port
IC INTFACE SPECIALIZED 208FQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 026750-PI7C8150BMAE | PI7C8150BMAE | PI7C8150BMAE | PI7C8150BMAE | PI7C8150BMAE | PI7C8150BMAE |
| Product Name | Interface - Interface - Specialized - PI7C8150BMAE | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | PCI Interface IC | Interface - Specialized |
| Device Type | PCI Bridge | Sensor Interface | Sensor Interface |