DIODES Incorporated Interface - Interface - Specialized - PI7C8150AMAE PI7C8150AMAE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209994-PI7C8150AMAE Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 208-FQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209994-PI7C8150AMAE Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 208-FQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C8150AMAE - 209994-PI7C8150AMAE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C8150AMAE
209994-PI7C8150AMAE
Interface - Interface - Specialized - PI7C8150AMAE 209994-PI7C8150AMAE
Manufacturer: Diodes Incorporated Win Source Part Number: 209994-PI7C8150AMAE Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 208-FQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 209994-PI7C8150AMAE
Packaging: Tube/Rail
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 208-FQFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - PI7C8150AMAE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C8150AMAE
Interface - Specialized PI7C8150AMAE
IC INTFACE SPECIALIZED 208FQFP

IC INTFACE SPECIALIZED 208FQFP

Supplier's Site Datasheet
Specialized - PI7C8150AMAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C8150AMAE
Specialized PI7C8150AMAE
PCI-to-PCI Bridge Interface 208-FQFP (28x28)

PCI-to-PCI Bridge Interface 208-FQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C8150AMAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C8150AMAE
Integrated Circuits (ICs) - Interface - Specialized PI7C8150AMAE
IC INTFACE SPECIALIZED 208FQFP

IC INTFACE SPECIALIZED 208FQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 209994-PI7C8150AMAE PI7C8150AMAE PI7C8150AMAE PI7C8150AMAE
Product Name Interface - Interface - Specialized - PI7C8150AMAE Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type PCI Bridge Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G384GM,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
Interface Transceiver IC - 702-SI32182-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers