Manufacturer: Diodes Incorporated
Win Source Part Number: 061636-PI7C8148BNJE
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 160-LFBGA (15x15)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): PCI2060GHK; PI7C8148BNJ; TSI350-66CQY;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 160LFBGA
PCI-to-PCI Bridge Interface 160-LFBGA (15x15)
IC INTFACE SPECIALIZED 160LFBGA
IC INTFACE SPECIALIZED 160LFBGA
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061636-PI7C8148BNJE | PI7C8148BNJE | PI7C8148BNJE | PI7C8148BNJE | PI7C8148BNJE |
| Product Name | Interface - Interface - Specialized - PI7C8148BNJE | Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | PCI Bridge | Sensor Interface | Sensor Interface |