IC INTFACE SPECIALIZED 160LFBGA / PCI-to-PCI Bridge Interface 160-LFBGA (15x15) Product overview: PI7C8148ANJE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C8148ANJE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 889282-PI7C8148ANJE
Features: PCI-to-PCI Bridge Interface 160-LFBGA (15x15)
Package: Tray
Package: 160-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 7C8148
Categories: Integrated Circuits (ICs)
Case / Package: 160-LFBGA (15x15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
PCI-to-PCI Bridge Interface 160-LFBGA (15x15)
IC INTFACE SPECIALIZED 160LFBGA
IC INTFACE SPECIALIZED 160LFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-PI7C8148ANJE | 889282-PI7C8148ANJE | PI7C8148ANJE | PI7C8148ANJE | PI7C8148ANJE |
| Product Name | Interface Transceiver IC | Interface - Interface - Specialized - PI7C8148ANJE | Specialized | Specialized | Interface - Specialized |
| Device Type | Transceiver | PCI Bridge; Sensor Interface | Sensor Interface |