DIODES Incorporated Interface Transceiver IC PI7C8140AMA

Description
IC PCI-PCI BRIDGE 2PORT 128-QFP Product overview: PI7C8140AMA from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C8140AMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PCI-PCI BRIDGE 2PORT 128-QFP Product overview: PI7C8140AMA from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C8140AMA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-PI7C8140AMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-PI7C8140AMA
Interface Transceiver IC 754-PI7C8140AMA
IC PCI-PCI BRIDGE 2PORT 128-QFP Product overview: PI7C8140AMA from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C8140AMA can be used for catalog matching and distributor lookup.

IC PCI-PCI BRIDGE 2PORT 128-QFP Product overview: PI7C8140AMA from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C8140AMA can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - PI7C8140AMA - 209993-PI7C8140AMA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C8140AMA
209993-PI7C8140AMA
Interface - Interface - Specialized - PI7C8140AMA 209993-PI7C8140AMA
Manufacturer: Diodes Incorporated Win Source Part Number: 209993-PI7C8140AMA Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 209993-PI7C8140AMA
Packaging: Tube/Rail
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-PI7C8140AMA 209993-PI7C8140AMA
Product Name Interface Transceiver IC Interface - Interface - Specialized - PI7C8140AMA
Device Type Transceiver PCI Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899631P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
Universal Bus Functions - 1727-74ALVCH16601DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 722-SI2456-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers