DIODES Incorporated Interface - Interface - Specialized - PI7C7300DNAE PI7C7300DNAE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209992-PI7C7300DNAE Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 272-PBGA (27x27) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209992-PI7C7300DNAE Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 272-PBGA (27x27) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C7300DNAE - 209992-PI7C7300DNAE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C7300DNAE
209992-PI7C7300DNAE
Interface - Interface - Specialized - PI7C7300DNAE 209992-PI7C7300DNAE
Manufacturer: Diodes Incorporated Win Source Part Number: 209992-PI7C7300DNAE Packaging: Tube/Rail Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 272-PBGA (27x27) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 209992-PI7C7300DNAE
Packaging: Tube/Rail
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 272-PBGA (27x27)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - PI7C7300DNAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C7300DNAE
Specialized PI7C7300DNAE
PCI-to-PCI Bridge Interface 272-PBGA (27x27)

PCI-to-PCI Bridge Interface 272-PBGA (27x27)

Buy Now Datasheet
Interface - Specialized - PI7C7300DNAE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C7300DNAE
Interface - Specialized PI7C7300DNAE
IC INTERFACE SPECIALIZED 272BGA

IC INTERFACE SPECIALIZED 272BGA

Supplier's Site Datasheet
Specialized - PI7C7300DNAE - ODG (Origin Data Global)
Shenzhen, China
Specialized
PI7C7300DNAE
Specialized PI7C7300DNAE
IC INTERFACE SPECIALIZED 272BGA

IC INTERFACE SPECIALIZED 272BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C7300DNAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C7300DNAE
Integrated Circuits (ICs) - Interface - Specialized PI7C7300DNAE
IC INTERFACE SPECIALIZED 272BGA

IC INTERFACE SPECIALIZED 272BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 209992-PI7C7300DNAE PI7C7300DNAE PI7C7300DNAE PI7C7300DNAE PI7C7300DNAE
Product Name Interface - Interface - Specialized - PI7C7300DNAE Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type PCI Bridge Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914265 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Dual buffer/line driver; 3-state - 74AHC2G241DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers