DIODES Incorporated Interface - Interface - Specialized - PI7C7300ANAE PI7C7300ANAE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791854-PI7C7300ANAE Packaging: Tube Package: 272-BBGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: PI7C7300A Categories: Integrated Circuits (ICs) Manufacturer Package: 272-PBGA (27x27) Alternative Parts (Cross-Reference): PI7C7300DNAE; Introduction Date: September 25, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791854-PI7C7300ANAE Packaging: Tube Package: 272-BBGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: PI7C7300A Categories: Integrated Circuits (ICs) Manufacturer Package: 272-PBGA (27x27) Alternative Parts (Cross-Reference): PI7C7300DNAE; Introduction Date: September 25, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C7300ANAE - 791854-PI7C7300ANAE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C7300ANAE
791854-PI7C7300ANAE
Interface - Interface - Specialized - PI7C7300ANAE 791854-PI7C7300ANAE
Manufacturer: Diodes Incorporated Win Source Part Number: 791854-PI7C7300ANAE Packaging: Tube Package: 272-BBGA Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: PI7C7300A Categories: Integrated Circuits (ICs) Manufacturer Package: 272-PBGA (27x27) Alternative Parts (Cross-Reference): PI7C7300DNAE; Introduction Date: September 25, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Diodes Incorporated
Win Source Part Number: 791854-PI7C7300ANAE
Packaging: Tube
Package: 272-BBGA
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: PI7C7300A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 272-PBGA (27x27)
Alternative Parts (Cross-Reference): PI7C7300DNAE;
Introduction Date: September 25, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Specialized - PI7C7300ANAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C7300ANAE
Specialized PI7C7300ANAE
PCI-to-PCI Bridge Interface 272-PBGA (27x27)

PCI-to-PCI Bridge Interface 272-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PI7C7300ANAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PI7C7300ANAE
Integrated Circuits (ICs) - Interface - Specialized PI7C7300ANAE
IC INTERFACE SPECIALIZED 272BGA

IC INTERFACE SPECIALIZED 272BGA

Supplier's Site
Interface - Specialized - PI7C7300ANAE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C7300ANAE
Interface - Specialized PI7C7300ANAE
IC INTERFACE SPECIALIZED 272BGA

IC INTERFACE SPECIALIZED 272BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791854-PI7C7300ANAE PI7C7300ANAE PI7C7300ANAE PI7C7300ANAE
Product Name Interface - Interface - Specialized - PI7C7300ANAE Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type PCI Bridge Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897568 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
SN54ACT04 Hex Inverters - 5962-89734012A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
16-bit D-type registered transceiver; 3-state - 74ALVCH16543DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
Interface Transceiver IC - 702-SI32178-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers