DIODES Incorporated Interface - Interface - Specialized - PI7C21P100NHE PI7C21P100NHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791853-PI7C21P100NHE Packaging: Tray Package: 304-BGA Exposed Pad Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Interface: PCI Part Status: Obsolete(EOL) Family Name: PI7C21P100 Categories: Integrated Circuits (ICs) Manufacturer Package: 304-CSBGA (31x31) Introduction Date: May 10, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791853-PI7C21P100NHE Packaging: Tray Package: 304-BGA Exposed Pad Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Interface: PCI Part Status: Obsolete(EOL) Family Name: PI7C21P100 Categories: Integrated Circuits (ICs) Manufacturer Package: 304-CSBGA (31x31) Introduction Date: May 10, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PI7C21P100NHE - 791853-PI7C21P100NHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PI7C21P100NHE
791853-PI7C21P100NHE
Interface - Interface - Specialized - PI7C21P100NHE 791853-PI7C21P100NHE
Manufacturer: Diodes Incorporated Win Source Part Number: 791853-PI7C21P100NHE Packaging: Tray Package: 304-BGA Exposed Pad Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Interface: PCI Part Status: Obsolete(EOL) Family Name: PI7C21P100 Categories: Integrated Circuits (ICs) Manufacturer Package: 304-CSBGA (31x31) Introduction Date: May 10, 2004 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791853-PI7C21P100NHE
Packaging: Tray
Package: 304-BGA Exposed Pad
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Interface: PCI
Part Status: Obsolete(EOL)
Family Name: PI7C21P100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 304-CSBGA (31x31)
Introduction Date: May 10, 2004
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32bit 66MHz Interface Transceiver IC - 754-PI7C21P100NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 66MHz Interface Transceiver IC
754-PI7C21P100NHE
32-bit 32bit 66MHz Interface Transceiver IC 754-PI7C21P100NHE
IC PCI-PCI BRIDGE 3PORT LBGA / PCI Bridge Chip 32bit 66MHz 304-Pin CsBGA Product overview: PI7C21P100NHE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 66MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 32bit, 66MHz, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C21P100NHE can be used for catalog matching and distributor lookup.

IC PCI-PCI BRIDGE 3PORT LBGA / PCI Bridge Chip 32bit 66MHz 304-Pin CsBGA Product overview: PI7C21P100NHE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 66MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 32bit, 66MHz, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PI7C21P100NHE can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - PI7C21P100NHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PI7C21P100NHE
Specialized PI7C21P100NHE
PCI-to-PCI Bridge Interface 304-CSBGA (31x31)

PCI-to-PCI Bridge Interface 304-CSBGA (31x31)

Buy Now
Interface - Specialized - PI7C21P100NHE - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PI7C21P100NHE
Interface - Specialized PI7C21P100NHE
IC INTFACE SPECIALIZED 304CSBGA

IC INTFACE SPECIALIZED 304CSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791853-PI7C21P100NHE 754-PI7C21P100NHE PI7C21P100NHE PI7C21P100NHE
Product Name Interface - Interface - Specialized - PI7C21P100NHE 32-bit 32bit 66MHz Interface Transceiver IC Specialized Interface - Specialized
Device Type PCI Bridge; Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details