Manufacturer: Diodes Incorporated
Win Source Part Number: 930514-PI74VCX16373A
Series: 74VCX
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VCX16373
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
IC 16BIT D TRANSP LATCH 48TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 930514-PI74VCX16373AEX | PI74VCX16373AEX | PI74VCX16373AEX |
| Product Name | Logic - Logic - Latches - PI74VCX16373AEX | Latches | Logic - Latches |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; 48-TSSOP; SOP; SSOP | 48-TFSOP (0.240\", 6.10mm Width); SOP | |
| Supply Voltage | 3.6V; 1.8V ~ 3.6V | ||
| Latch Type | D; Transparent-D |