The PI74STX2G4245UEX is a 2-bit level-shifting buffer/transceiver with configurable dual supply voltage, designed for voltage translation between logic levels. It is packaged in an 8-pin MSOP and operates with a supply voltage of 1.65V to 3.6V on the A port and 2.3V to 5.5V on the B port. The device supports bidirectional translation on the A2/B2 channels and unidirectional buffer operation on the A1/B1 channel, controlled by a DIR pin. It features a propagation delay of 5ns typical at 3V and 30pF load, with output drive of ±12mA at 3V and ±24mA at 5V. The operating temperature range is -40°C to +85°C. Inputs and outputs are in high-impedance state during power-down.
IC BUFFER NON-INVERT 5.5V 8MSOP Product overview: PI74STX2G4245UEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-PI74STX2G4245UEX
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-PI74STX2G4245UEX |
| Product Name | 5.5V Interface Transceiver IC |
| Device Type | Transceiver |