Inverter IC 1 Channel SC-70-5
IC INVERTER 1CH 1-INP SC70-5 Product overview: PI74STX1GU04CEX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74STX1GU04CEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 061634-PI74STX1GU04C
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 16mA, 16mA
Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Inverter IC 1 Channel SC-70-5
IC INVERTER 1CH 1-INP SC70-5
IC INVERTER 1CH 1-INP SC70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | PI74STX1GU04CEX-ND | 705-PI74STX1GU04CEX | 061634-PI74STX1GU04CEX | PI74STX1GU04CEX | PI74STX1GU04CEX | PI74STX1GU04CEX |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - PI74STX1GU04CEX | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 3.4 ns | 3.4 ns | 3.4 ns | |||
| Low Level Output Current (Sink) | 16 mA | 16 mA | 16 mA |