IC GATE NAND 1CH 2-INP SC-70-5 Product overview: PI74STX1G00CX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74STX1G00CX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 061632-PI74STX1G00CX
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): TC7SZ00FU; PI74STX1G00CEX; SN74LVC1G00DCKJ;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC GATE NAND 1CH 2-INP SC-70-5
NAND Gate IC 1 Channel SC-70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-PI74STX1G00CX | 061632-PI74STX1G00CX | PI74STX1G00CX | PI74STX1G00CX |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - PI74STX1G00CX | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate |
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 3.2 ns | 3.2 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| IC Package Type | Other; Cut Reel | Other; SC-70-5 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 |