Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI74SSTV16859A PI74SSTV16859A

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002891-PI74SSTV1685 9A Packaging: Rail/Tube Mounting: SMD (SMT) Frequency: 200 MHz Polarity: Non-Inverting Number of Inputs: 13 Operating Supply Voltage: 2.5 V Number of Elements: 1 Number of Bits: 13 Number of Pins: 64 High Level Output Current: -20 mA Number of Outputs: 26 Low Level Output Current: 20 mA Propagation Delay: 5 ns Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V Logic Function: Buffer Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002891-PI74SSTV1685 9A Packaging: Rail/Tube Mounting: SMD (SMT) Frequency: 200 MHz Polarity: Non-Inverting Number of Inputs: 13 Operating Supply Voltage: 2.5 V Number of Elements: 1 Number of Bits: 13 Number of Pins: 64 High Level Output Current: -20 mA Number of Outputs: 26 Low Level Output Current: 20 mA Propagation Delay: 5 ns Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V Logic Function: Buffer Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI74SSTV16859A - 1002891-PI74SSTV16859A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI74SSTV16859A
1002891-PI74SSTV16859A
OEM Parts - OEM Parts (O - R) - PI74SSTV16859A 1002891-PI74SSTV16859A
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002891-PI74SSTV1685 9A Packaging: Rail/Tube Mounting: SMD (SMT) Frequency: 200 MHz Polarity: Non-Inverting Number of Inputs: 13 Operating Supply Voltage: 2.5 V Number of Elements: 1 Number of Bits: 13 Number of Pins: 64 High Level Output Current: -20 mA Number of Outputs: 26 Low Level Output Current: 20 mA Propagation Delay: 5 ns Categories: OEM Parts(O-R) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 2.7 V Min Supply Voltage: 2.3 V Logic Function: Buffer Clock Edge Trigger Type: Positive Edge

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002891-PI74SSTV16859A
Packaging: Rail/Tube
Mounting: SMD (SMT)
Frequency: 200 MHz
Polarity: Non-Inverting
Number of Inputs: 13
Operating Supply Voltage: 2.5 V
Number of Elements: 1
Number of Bits: 13
Number of Pins: 64
High Level Output Current: -20 mA
Number of Outputs: 26
Low Level Output Current: 20 mA
Propagation Delay: 5 ns
Categories: OEM Parts(O-R)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.3 V
Logic Function: Buffer
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1002891-PI74SSTV16859A
Product Name OEM Parts - OEM Parts (O - R) - PI74SSTV16859A
Supply Voltage 2.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L95/BCA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Shift Registers - 1727-1050-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details