DIODES Incorporated Shift Registers PI74LPT16374AV

Description
Shift Register, D-Type 2 Element 8 Bit 48-SSOP
Request a Quote Datasheet
Description
Shift Register, D-Type 2 Element 8 Bit 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - PI74LPT16374AV-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
PI74LPT16374AV-ND
Shift Registers PI74LPT16374AV-ND
Shift Register, D-Type 2 Element 8 Bit 48-SSOP

Shift Register, D-Type 2 Element 8 Bit 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - PI74LPT16374AV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
PI74LPT16374AV
Integrated Circuits (ICs) - Logic - Shift Registers PI74LPT16374AV
IC 16-BIT OCTAL REGISTER 48 SSOP

IC 16-BIT OCTAL REGISTER 48 SSOP

Supplier's Site
Logic - Shift Registers - PI74LPT16374AV - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
PI74LPT16374AV
Logic - Shift Registers PI74LPT16374AV
IC 16-BIT OCTAL REGISTER 48 SSOP

IC 16-BIT OCTAL REGISTER 48 SSOP

Supplier's Site Datasheet
Shift Registers - PI74LPT16374AV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
PI74LPT16374AV
Shift Registers PI74LPT16374AV
Shift Register, D-Type 2 Element 8 Bit 48-SSOP

Shift Register, D-Type 2 Element 8 Bit 48-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number PI74LPT16374AV-ND PI74LPT16374AV PI74LPT16374AV PI74LPT16374AV
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Universal Universal Universal
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State; Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

 - 5495A/BDA - Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit shift register with output register - 74AHC594BZX - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT8016-1 SOT8016-1
View Details
2 suppliers
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - CD4094BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
5 suppliers