DIODES Incorporated Logic - Logic - Latches - PI74FCT573ATQ PI74FCT573ATQ

Description
Manufacturer: Pericom Win Source Part Number: 1237660-PI74FCT573AT Q Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pericom Win Source Part Number: 1237660-PI74FCT573AT Q Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - PI74FCT573ATQ
1237660-PI74FCT573ATQ
Logic - Logic - Latches - PI74FCT573ATQ 1237660-PI74FCT573ATQ
Manufacturer: Pericom Win Source Part Number: 1237660-PI74FCT573AT Q Manufacturer Homepage: www.pericom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 1237660-PI74FCT573ATQ
Manufacturer Homepage: www.pericom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Latches - PI74FCT573ATQ-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - PI74FCT573ATQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
PI74FCT573ATQ
Integrated Circuits (ICs) - Logic - Latches PI74FCT573ATQ
IC OCT TRANS LATCH TRI-ST 20QSOP

IC OCT TRANS LATCH TRI-ST 20QSOP

Supplier's Site
Latches - PI74FCT573ATQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Logic - Latches - PI74FCT573ATQ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
PI74FCT573ATQ
Logic - Latches PI74FCT573ATQ
IC OCT TRANS LATCH TRI-ST 20QSOP

IC OCT TRANS LATCH TRI-ST 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1237660-PI74FCT573ATQ PI74FCT573ATQ-ND PI74FCT573ATQ PI74FCT573ATQ PI74FCT573ATQ
Product Name Logic - Logic - Latches - PI74FCT573ATQ Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 64 mA 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC16373ADGG,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74AHCT16373DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers
Latches - 74AVC16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
 - 74FCT162373LTPA - Rochester Electronics
Specs
Latch Type Transparent-D
Package Type TSSOP; TSSOP48; SOP; SSOP
Logic Family CMOS
View Details
3 suppliers