PERICOM SEMICONDUCTOR CORP.
PI74FCT533TQ9 -- LATCHES
Pericom Semiconductor Corp.
Latches
PI74FCT533TQ9
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
PI74FCT533TQ9 |
|
Product Name
|
Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Output Characteristics
3-State
Supply Voltage
3V; 10
Operating Current
0.0600 mA
View Details
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
3 mA
High-level Output Current (Source)
24 mA
View Details
Integrated Device Technology
Latch Type
Transparent-D
Package Type
SSOP48; SOP; SSOP
Logic Family
CMOS
View Details
2 suppliers