"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | PI74FCT374ATS-ND | PI74FCT374ATS | PI74FCT374ATS | PI74FCT374ATS |
| Product Name | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Output Characteristics | 3-State | |||
| Propagation Delay | 6.5 ns |