DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT245TQE PI74FCT245TQE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 132046-PI74FCT245TQE Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): CY74FCT245CTQCT; PI74FCT245TQX; PI74FCT245TQE; PI74FCT245TQEX; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 132046-PI74FCT245TQE Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): CY74FCT245CTQCT; PI74FCT245TQX; PI74FCT245TQE; PI74FCT245TQEX; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT245TQE - 132046-PI74FCT245TQE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT245TQE
132046-PI74FCT245TQE
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT245TQE 132046-PI74FCT245TQE
Manufacturer: Diodes Incorporated Win Source Part Number: 132046-PI74FCT245TQE Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): CY74FCT245CTQCT; PI74FCT245TQX; PI74FCT245TQE; PI74FCT245TQEX; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 132046-PI74FCT245TQE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): CY74FCT245CTQCT; PI74FCT245TQX; PI74FCT245TQE; PI74FCT245TQEX;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - PI74FCT245TQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
PI74FCT245TQE
Buffers, Drivers, Receivers, Transceivers PI74FCT245TQE
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 132046-PI74FCT245TQE PI74FCT245TQE
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74FCT245TQE Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details