Pericom Semiconductor Corp. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI74FCT244TQEX PI74FCT244TQEX

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970701-PI74FCT244TQE X Packaging: Tape & Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -15 mA Number of Outputs: 8 Low Level Output Current: 64 mA Quiescent Current: 500 µA Propagation Delay: 6.5 ns Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 8 ns Logic Function: Buffer Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970701-PI74FCT244TQE X Packaging: Tape & Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -15 mA Number of Outputs: 8 Low Level Output Current: 64 mA Quiescent Current: 500 µA Propagation Delay: 6.5 ns Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 8 ns Logic Function: Buffer Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI74FCT244TQEX - 970701-PI74FCT244TQEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI74FCT244TQEX
970701-PI74FCT244TQEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI74FCT244TQEX 970701-PI74FCT244TQEX
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970701-PI74FCT244TQE X Packaging: Tape & Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 2 Number of Channels: 8 Number of Pins: 20 High Level Output Current: -15 mA Number of Outputs: 8 Low Level Output Current: 64 mA Quiescent Current: 500 µA Propagation Delay: 6.5 ns Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 8 ns Logic Function: Buffer Number of Input Lines: 8 Number of Output Lines: 8

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970701-PI74FCT244TQEX
Packaging: Tape & Reel
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -15 mA
Number of Outputs: 8
Low Level Output Current: 64 mA
Quiescent Current: 500 µA
Propagation Delay: 6.5 ns
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 8 ns
Logic Function: Buffer
Number of Input Lines: 8
Number of Output Lines: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 970701-PI74FCT244TQEX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI74FCT244TQEX
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08503-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers